TXC Corporation Oscillators 7W-75.000MBC-T

Description
75MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
75MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7W-75.000MBC-T-ND - DigiKey
Thief River Falls, MN, United States
75MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

75MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, Cmos, 75Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0768 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 75Mhz, 3.3V, Smd; Frequency Nom Txc
54W0768
Oscillator, Cmos, 75Mhz, 3.3V, Smd; Frequency Nom Txc 54W0768
OSCILLATOR, CMOS, 75MHZ, 3.3V, SMD; Frequency Nom:75MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:75MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 75MHZ, 3.3V, SMD; Frequency Nom:75MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:75MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 75Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6512 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 75Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6512
Oscillator, 75Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6512
OSCILLATOR, 75MHZ, 7 X 5MM, CMOS; Frequency Nom:75MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:75MHz RoHS Compliant: Yes

OSCILLATOR, 75MHZ, 7 X 5MM, CMOS; Frequency Nom:75MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:75MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7W-75.000MBC-T-ND 54W0768
Product Name Oscillators Oscillator, Cmos, 75Mhz, 3.3V, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator TX21 - TX21-18025S-32.000-A01 - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX21
Frequency 32 MHz
View Details
Crystal Oscillators - 7960599P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.020000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-5 MHz
Frequency Stability 50 ppm
View Details