TXC Corporation Oscillators 7W-7.3728MBC-T

Description
7.3728MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
7.3728MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7W-7.3728MBC-T-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

7.3728MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, Cmos, 7.3728Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0766 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 7.3728Mhz, 3.3V, Smd; Frequency Nom Txc
54W0766
Oscillator, Cmos, 7.3728Mhz, 3.3V, Smd; Frequency Nom Txc 54W0766
OSCILLATOR, CMOS, 7.3728MHZ, 3.3V, SMD; Frequency Nom:7.3728MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:7.3728MHzR oHS Compliant: Yes

OSCILLATOR, CMOS, 7.3728MHZ, 3.3V, SMD; Frequency Nom:7.3728MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:7.3728MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 7.3728Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6511 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 7.3728Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6511
Oscillator, 7.3728Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6511
OSCILLATOR, 7.3728MHZ, 7 X 5MM, CMOS; Frequency Nom:7.3728MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:7.3728MHz RoHS Compliant: Yes

OSCILLATOR, 7.3728MHZ, 7 X 5MM, CMOS; Frequency Nom:7.3728MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:7.3728MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 7W-7.3728MBC-T-ND 54W0766 29X6511
Product Name Oscillators Oscillator, Cmos, 7.3728Mhz, 3.3V, Smd; Frequency Nom Txc Oscillator, 7.3728Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
32 kHz TCXOs - SiT1566AI-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details