TXC Corporation Oscillators 7W-36.000MBB-T

Description
36MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
36MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1181-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1181-1-ND
Oscillators 887-1181-1-ND
36MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

36MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-1181-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1181-2-ND
Oscillators 887-1181-2-ND
36MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

36MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, Cxo, 36Mhz, Smd; Frequency Nom Txc - 84R5504 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cxo, 36Mhz, Smd; Frequency Nom Txc
84R5504
Oscillator, Cxo, 36Mhz, Smd; Frequency Nom Txc 84R5504
OSCILLATOR, CXO, 36MHZ, SMD; Frequency Nom:36MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, CXO, 36MHZ, SMD; Frequency Nom:36MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1181-1-ND 84R5504
Product Name Oscillators Oscillator, Cxo, 36Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - MOS-1890-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 2 to 60 MHz
View Details