The ECOC-9775 is a surface-mount OCXO with LVCMOS output, designed for applications requiring precise timing such as 5G, Small Cells, SyncE, and IEEE 1588. It is packaged in a 9.7 x 7.5 x 5.65 mm footprint with a lead finish of gold and complies with RoHS standards. The device operates from -40°C to +85°C with a frequency range of 10.000 to 48.000 MHz, and includes frequency stability of ±20 ppb over temperature. Initial frequency tolerance is ±500 ppb at +25°C, with phase noise of -163 dBc/Hz at 100 kHz offset and -164 dBc/Hz at 5 MHz offset for a 10 MHz output. The part has a warm-up time of 3 minutes and steady-state current consumption of 200 mA at +25°C. Input voltage is 3.3 VDC, and output load is 15 pF. Aging is ±0.8 ppm over the first year and ±2 ppm over 10 years.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECOC-9775-38.800-DN-TR |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | OCXO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 38.8 MHz |