TXC Corporation Crystals 7V-45.000MAAV-T

Description
CRYSTAL 45.0000MHZ 8PF SMD
Description
CRYSTAL 45.0000MHZ 8PF SMD

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 45.0000MHZ 8PF SMD

CRYSTAL 45.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number 7V-45.000MAAV-T
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-12-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Units - 6719586P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Micro Crystal - 94M8466 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details