Aker Technology USA Corporation Crystal Units C3E-13.560-12-1010-X

Description
AKER C3E-13.560-12-1010-X Crystal
Request a Quote Datasheet
Description
AKER C3E-13.560-12-1010-X Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6719586P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719586P
Crystal Units 6719586P
AKER C3E-13.560-12-1010-X Crystal

AKER C3E-13.560-12-1010-X Crystal

Supplier's Site
Crystal Units - 1735919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1735919
Crystal Units 1735919
AKER C3E-13.560-12-1010-X Crystal

AKER C3E-13.560-12-1010-X Crystal

Supplier's Site
Crystal, 2.5X3Mm, Cer, 13.560Mhz; Frequency Nom Aker - 19P2642 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 2.5X3Mm, Cer, 13.560Mhz; Frequency Nom Aker
19P2642
Crystal, 2.5X3Mm, Cer, 13.560Mhz; Frequency Nom Aker 19P2642
CRYSTAL, 2.5X3MM, CER, 13.560MHZ; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:C3E Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 2.5X3MM, CER, 13.560MHZ; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:C3E Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 6719586P 1735919 19P2642
Product Name Crystal Units Crystal Units Crystal, 2.5X3Mm, Cer, 13.560Mhz; Frequency Nom Aker
Package / Form Factor Surface Mount Smd Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719381 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Surface Mount Crystals - ECS-120-18-5PX-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Ultra-Low Phase Noise Crystal Oscillator - 863-F Series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details