TXC Corporation Crystals 7V-12.000MAAE-T

Description
12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1458-2-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1458-6-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1458-1-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators- Crystals Series: 7V Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 12 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: TXC CORPORATION
Category: Crystals, Oscillators, Resonators- Crystals
Series: 7V
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 12 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now Datasheet
Crystal, 12Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 24T5687 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
24T5687
Crystal, 12Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 24T5687
CRYSTAL, 12MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

CRYSTAL, 12MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 12Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 24T5686 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
24T5686
Crystal, 12Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 24T5686
CRYSTAL, 12MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

CRYSTAL, 12MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 12.0000MHZ 12PF SMD

CRYSTAL 12.0000MHZ 12PF SMD

Supplier's Site
CRYSTAL 12.0000MHZ 12PF SMD

CRYSTAL 12.0000MHZ 12PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number 887-1458-2-ND 24T5687 7V-12.000MAAE-T 7V-12.000MAAE-T
Product Name Crystals Crystals, Oscillators, Resonators- Crystals Crystal, 12Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BBA135M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 296-47590-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details