Rochester Electronics Oscillators - SIT9005AIF72D25DB100.000000D SIT9005AIF72D25DB100.000000D

Description
Manufacturer: SiTIME Win Source Part Number: 895178-SIT9005AIF72D 25DB100.000000D Series: SiT9005 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVCMOS Oscillator 2.5V - 4-SMD, No Lead Package: Bulk Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 895178-SIT9005AIF72D 25DB100.000000D Series: SiT9005 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVCMOS Oscillator 2.5V - 4-SMD, No Lead Package: Bulk Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT9005AIF72D25DB100.000000D - 895178-SIT9005AIF72D25DB100.000000D - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT9005AIF72D25DB100.000000D
895178-SIT9005AIF72D25DB100.000000D
Oscillators - SIT9005AIF72D25DB100.000000D 895178-SIT9005AIF72D25DB100.000000D
Manufacturer: SiTIME Win Source Part Number: 895178-SIT9005AIF72D 25DB100.000000D Series: SiT9005 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVCMOS Oscillator 2.5V - 4-SMD, No Lead Package: Bulk Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: SiTIME
Win Source Part Number: 895178-SIT9005AIF72D25DB100.000000D
Series: SiT9005
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) LVCMOS Oscillator 2.5V - 4-SMD, No Lead
Package: Bulk
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 895178-SIT9005AIF72D25DB100.000000D
Product Name Oscillators - SIT9005AIF72D25DB100.000000D
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS624 Voltage-controlled oscillator - SN74LS624NSRG4 - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Crystal Oscillators - 7675336P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details