TXC Corporation Oscillator, Tcxo, 19.2Mhz, Smd; Frequency Nom Txc 7Q-19.200MCV-T

Description
OSCILLATOR, TCXO, 19.2MHZ, SMD; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q Series RoHS Compliant: Yes
Description
OSCILLATOR, TCXO, 19.2MHZ, SMD; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Tcxo, 19.2Mhz, Smd; Frequency Nom Txc - 79T3573 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcxo, 19.2Mhz, Smd; Frequency Nom Txc
79T3573
Oscillator, Tcxo, 19.2Mhz, Smd; Frequency Nom Txc 79T3573
OSCILLATOR, TCXO, 19.2MHZ, SMD; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q Series RoHS Compliant: Yes

OSCILLATOR, TCXO, 19.2MHZ, SMD; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q Series RoHS Compliant: Yes

Supplier's Site
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc - 82T5854 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc
82T5854
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc 82T5854
VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:19.2MHz RoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 79T3573 82T5854
Product Name Oscillator, Tcxo, 19.2Mhz, Smd; Frequency Nom Txc Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc
Oscillator Type TCXO
Package / Form Factor Surface Mount Surface Mount
Features / Standards RoHS RoHS
Frequency 19.2 MHz 19.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S7 - S73310T-6.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 100 ppm
View Details
Crystal Oscillators - 7960558 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details