Rochester Electronics Clock/Timing - Programmable Timers and Oscillators 3209K3990

Description
PROCESSOR FOR NETWORK RESOURCES
Datasheet
Description
PROCESSOR FOR NETWORK RESOURCES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 3209K3990 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
3209K3990
Clock/Timing - Programmable Timers and Oscillators 3209K3990
PROCESSOR FOR NETWORK RESOURCES

PROCESSOR FOR NETWORK RESOURCES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Oscillators
Product Number 3209K3990
Product Name Clock/Timing - Programmable Timers and Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075M-80 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 80 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510BAA250M000BAG - Richardson RFPD
Specs
Frequency 250 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz Oscillators - SiT1532AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details