25MHz TCXO CMOS Oscillator 2.7V ~ 5.5V Enable/Disable 10-SMD, No Lead
5.0x3.2 Quartz TCXO / Ceramic, 3.3V, +/-0.28ppm (-4085C)
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 887-2495-2-ND | 51Y8606 |
| Product Name | Oscillators | 5.0X3.2 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc |
| Oscillator Type | TCXO | TCXO |
| Package / Form Factor | Surface Mount; 10-SMD, No Lead | |
| Features / Standards | Lead-Free |