TXC Corporation Oscillators 7P-19.200MBP-T

Description
19.2MHz TCXO CMOS Oscillator 2.7V ~ 5.5V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz TCXO CMOS Oscillator 2.7V ~ 5.5V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2494-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2494-2-ND
Oscillators 887-2494-2-ND
19.2MHz TCXO CMOS Oscillator 2.7V ~ 5.5V Enable/Disable 10-SMD, No Lead

19.2MHz TCXO CMOS Oscillator 2.7V ~ 5.5V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
5.0X3.2 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc - 51Y8605 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc
51Y8605
5.0X3.2 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc 51Y8605
5.0x3.2 Quartz TCXO / Ceramic, 3.3V, +/-0.28ppm (-4085C)

5.0x3.2 Quartz TCXO / Ceramic, 3.3V, +/-0.28ppm (-4085C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2494-2-ND 51Y8605
Product Name Oscillators 5.0X3.2 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-200674-MCSOV-B11.0592MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - AM9513ADIB - Quarktwin Technology Ltd.
Specs
Oscillator Type Timer Control
Package / Form Factor 40-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details