The ECS-2033 is a 3.3V subminiature SMD clock oscillator with a 2.5 x 2.0 mm footprint, designed for high-density applications. It operates from 0.750 to 75.000 MHz with frequency stability options of ±100, ±50, or ±25 ppm, and supports an operating temperature range of -10°C to +70°C. Supply voltage is 3.135 to 3.465 VDC, with input current ranging from 5 mA at 0.75-20.0 MHz to 24 mA at 60.1-75.0 MHz. Output is CMOS with a 15 pF load, rise and fall times of 10 ns, and output symmetry at 40/60% at 50% VDD. Standby current is 10 μA when pin 1 is at VIL. The device is RoHS compliant, housed in a ceramic base with gold/nickel plated tungsten terminals, and features tri-state control. Aging is ±5 ppm.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
32MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
32MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
32MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-2033-320-BN | XC1436DKR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 32 MHz |