TXC Corporation Crystals 7M-16.384MEEQ-T

Description
16.384MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16.384MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1320-6-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

16.384MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1320-2-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

16.384MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1320-1-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

16.384MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.3840MHZ 10PF SMD

CRYSTAL 16.3840MHZ 10PF SMD

Supplier's Site
Quartz Crystal, 16.384 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc - 86R1529 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 16.384 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc
86R1529
Quartz Crystal, 16.384 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc 86R1529
QUARTZ CRYSTAL, 16.384 MHz, 10 pF, SMD, FULL REEL; Frequency Nom:16.384MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

QUARTZ CRYSTAL, 16.384 MHz, 10 pF, SMD, FULL REEL; Frequency Nom:16.384MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 16.384Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1528 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.384Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1528
Crystal, 16.384Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1528
CRYSTAL, 16.384MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:16.384MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Frequency:16.384MHz RoHS Compliant: Yes

CRYSTAL, 16.384MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:16.384MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Frequency:16.384MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1320-6-ND 7M-16.384MEEQ-T 86R1529
Product Name Crystals Crystals Quartz Crystal, 16.384 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - ECS-115.2-20-5P-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
Crystal Units - 6719252 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details