TXC Corporation Oscillators 7L-40.000MCS-T

Description
40MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1539-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1539-2-ND
Oscillators 887-1539-2-ND
40MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

40MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet
Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 24T5618 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
24T5618
Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 24T5618
VCTCXO, GPS, 40MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series RoHS Compliant: Yes

VCTCXO, GPS, 40MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series RoHS Compliant: Yes

Supplier's Site Datasheet
Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 24T5619 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
24T5619
Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 24T5619
VCTCXO, GPS, 40MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series RoHS Compliant: Yes

VCTCXO, GPS, 40MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:7L Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1539-2-ND 24T5618
Product Name Oscillators Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 2 ppm 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0760 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details