TXC Corporation Oscillators 7L-19.200MDS-T

Description
19.2MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7L-19.200MDS-T-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

19.2MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 82T5818 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
82T5818
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 82T5818
VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 79T3443 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
79T3443
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 79T3443
VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7L-19.200MDS-T-ND 82T5818
Product Name Oscillators Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 2 ppm 2 ppm
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA004699CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 296-43862-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator S2 - S21805T-19.200-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 19.2 MHz
Frequency Stability 50 ppm
View Details