Texas Instruments Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators NE555DE4

Description
Win Source Part Number: 975076-NE555DE4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: 555 Type, Timer/Oscillator (Single) Package: Tube Standard Package: 75 Mounting: SMD (SMT) Frequency: 100kHz Current - Supply: 10 mA Voltage - Supply: 4.5V ~ 16V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-NE555DE4-TI,TEX TISNE555DE4 Base Product Number: NE555 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 975076-NE555DE4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: 555 Type, Timer/Oscillator (Single) Package: Tube Standard Package: 75 Mounting: SMD (SMT) Frequency: 100kHz Current - Supply: 10 mA Voltage - Supply: 4.5V ~ 16V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-NE555DE4-TI,TEX TISNE555DE4 Base Product Number: NE555 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 975076-NE555DE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
975076-NE555DE4
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 975076-NE555DE4
Win Source Part Number: 975076-NE555DE4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: 555 Type, Timer/Oscillator (Single) Package: Tube Standard Package: 75 Mounting: SMD (SMT) Frequency: 100kHz Current - Supply: 10 mA Voltage - Supply: 4.5V ~ 16V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-NE555DE4-TI,TEX TISNE555DE4 Base Product Number: NE555 Product Status: Obsolete

Win Source Part Number: 975076-NE555DE4
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Type: 555 Type, Timer/Oscillator (Single)
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Frequency: 100kHz
Current - Supply: 10 mA
Voltage - Supply: 4.5V ~ 16V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-NE555DE4-TI,TEXTISNE555DE4
Base Product Number: NE555
Product Status: Obsolete

Buy Now Datasheet
Programmable Timers and Oscillators - NE555DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NE555DE4
Programmable Timers and Oscillators NE555DE4
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 975076-NE555DE4 NE555DE4
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Frequency 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - NE556DRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Oscillators - 863-510BAA200M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers