TXC Corporation Oscillators 7L-19.200MCV-T

Description
19.2MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7L-19.200MCV-T-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

19.2MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 79T3441 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
79T3441
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 79T3441
VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 82T5816 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
82T5816
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 82T5816
VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:0.5ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7L-19.200MCV-T-ND 79T3441
Product Name Oscillators Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 2 ppm 0.5000 ppm
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - 1473-SIT1532AI-J4-D14-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 100 ppm
View Details