TXC Corporation Oscillators 7L-19.200MCS-T

Description
19.2MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1537-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1537-2-ND
Oscillators 887-1537-2-ND
19.2MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

19.2MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 24T5606 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
24T5606
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 24T5606
VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 24T5607 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
24T5607
Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 24T5607
VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1537-2-ND 24T5606
Product Name Oscillators Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 2 ppm 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - SN74S124DRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1.00E-6 to 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details