TXC Corporation Oscillators 7CL-4.000MBD-T

Description
XTAL OSC XO 4.00MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 4.00MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7CL-4.000MBD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 4.00MHZ 3.3V CMOS

XTAL OSC XO 4.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-4.000MBD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 4.00MHZ 3.3V CMOS

XTAL OSC XO 4.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-4.000MBD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 4.00MHZ 3.3V CMOS

XTAL OSC XO 4.00MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7CL-4.000MBD-TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECOC-2522-38.880-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1321547-CD4541BPW - Win Source Electronics
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-TSSOP (0.173", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details