The ECS-2033 is a subminiature SMD clock oscillator operating at 3.3V with a 2.5 x 2.0 mm footprint, designed for high-density applications. It supports frequencies from 0.750 to 75.000 MHz and operates within a standard temperature range of -10°C to +70°C. The part has CMOS output with a 15 pF load, supply voltage tolerance of +3.135 to +3.465 VDC, and standby current of 10 μA when tri-stated. Output symmetry is 40/60%, rise and fall times are 10 ns, and startup time is 10 ms. It is RoHS compliant with a ceramic base, metal lid, and AuSn sealing. Frequency stability options are not specified for this exact variant, but the series offers ±100, ±50, or ±25 ppm options.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
3.6864MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
3.6864MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
3.6864MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-2033-036-AU | XC1848TR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 3.69 MHz |