TXC Corporation Oscillators 7CL-22.5792MDD-T

Description
XTAL OSC XO 22.5792MHZ 1.8V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 22.5792MHZ 1.8V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7CL-22.5792MDD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 22.5792MHZ 1.8V CMOS

XTAL OSC XO 22.5792MHZ 1.8V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7CL-22.5792MDD-TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 2 to 60 MHz
View Details
Crystal Oscillators - 8136318 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
32 kHz TCXOs - SiT1566AC-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details