TXC Corporation Oscillators 7CL-20.000MBD-T

Description
XTAL OSC XO 20.00MHZ 3.3V CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 20.00MHZ 3.3V CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-7CL-20.000MBD-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 20.00MHZ 3.3V CMOS

XTAL OSC XO 20.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-20.000MBD-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 20.00MHZ 3.3V CMOS

XTAL OSC XO 20.00MHZ 3.3V CMOS

Buy Now Datasheet
Oscillators - 887-7CL-20.000MBD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 20.00MHZ 3.3V CMOS

XTAL OSC XO 20.00MHZ 3.3V CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 887-7CL-20.000MBD-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 50-ECS-2100AX-020-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-1790-519R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015BQDGSRQ1 - 807920-ADS1015BQDGSRQ1 - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 124 C (-40 to 255 F)
Supply Voltage 2V ~ 5.5V
View Details