Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015BQDGSRQ1 ADS1015BQDGSRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 807920-ADS1015BQDGSR Q1 Packaging: Reel Mounting Style: Surface Mount Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 12 Sampling Rate (Per Second): 3.3k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2V ~ 5.5V Voltage - Supply, Digital: 2V ~ 5.5V Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 124°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 807920-ADS1015BQDGSR Q1 Packaging: Reel Mounting Style: Surface Mount Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 12 Sampling Rate (Per Second): 3.3k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2V ~ 5.5V Voltage - Supply, Digital: 2V ~ 5.5V Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 124°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015BQDGSRQ1 - 807920-ADS1015BQDGSRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015BQDGSRQ1
807920-ADS1015BQDGSRQ1
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015BQDGSRQ1 807920-ADS1015BQDGSRQ1
Manufacturer: Texas Instruments Win Source Part Number: 807920-ADS1015BQDGSR Q1 Packaging: Reel Mounting Style: Surface Mount Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 12 Sampling Rate (Per Second): 3.3k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2V ~ 5.5V Voltage - Supply, Digital: 2V ~ 5.5V Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 124°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 807920-ADS1015BQDGSRQ1
Packaging: Reel
Mounting Style: Surface Mount
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 12
Sampling Rate (Per Second): 3.3k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2V ~ 5.5V
Voltage - Supply, Digital: 2V ~ 5.5V
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 124°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 807920-ADS1015BQDGSRQ1
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015BQDGSRQ1
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556IDR - 032695-TLC556IDR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
Crystal Oscillators - 1735878 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details