TXC Corporation Oscillators 7C-24.000MBA-T

Description
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1387-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1387-2-ND
Oscillators 887-1387-2-ND
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 24Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 86R1493 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
86R1493
Oscillator, 24Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 86R1493
OSCILLATOR, 24MHZ, 5 X 3.2MM, CMOS; Frequency Nom:24MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:24MHz RoHS Compliant: Yes

OSCILLATOR, 24MHZ, 5 X 3.2MM, CMOS; Frequency Nom:24MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:24MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 24.000Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc - 54W0462 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 24.000Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc
54W0462
Osc, 24.000Mhz, 3.3V, Smd, 5.0X3.2; Frequency Nom Txc 54W0462
OSC, 24.000MHZ, 3.3V, SMD, 5.0X3.2; Frequency Nom:24MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 24.000MHZ, 3.3V, SMD, 5.0X3.2; Frequency Nom:24MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1387-2-ND 86R1493
Product Name Oscillators Oscillator, 24Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1897179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 66.6 MHz
View Details
Oscillator Crystal - 510BBA004662BAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OCXOSV-CV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillators - 588569 - RS Components, Ltd.
Specs
Oscillator Type Crystal Oscillator
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers