Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IP TLC555IP

Description
Manufacturer: Texas Instruments Win Source Part Number: 032693-TLC555IP Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 15 V Operating Supply Current: 360μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Automotive
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 032693-TLC555IP Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 15 V Operating Supply Current: 360μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IP - 032693-TLC555IP - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IP
032693-TLC555IP
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IP 032693-TLC555IP
Manufacturer: Texas Instruments Win Source Part Number: 032693-TLC555IP Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 15 V Operating Supply Current: 360μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 032693-TLC555IP
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Frequency: 2.1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 15 V
Operating Supply Current: 360μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive

Buy Now Datasheet
Programmable Timers and Oscillators - TLC555IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TLC555IP
Programmable Timers and Oscillators TLC555IP
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP

555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 032693-TLC555IP TLC555IP
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IP Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP 8-DIP (0.300\", 7.62mm)
Frequency 2.1 MHz 2.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136214 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details