TXC Corporation Oscillators 7C-20.000MBA-T

Description
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1386-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1386-2-ND
Oscillators 887-1386-2-ND
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Osc, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 86R1491 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
86R1491
Osc, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 86R1491
OSC, 20MHZ, 5 X 3.2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSC, 20MHZ, 5 X 3.2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 86R1490 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
86R1490
Oscillator, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 86R1490
OSCILLATOR, 20MHZ, 5 X 3.2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

OSCILLATOR, 20MHZ, 5 X 3.2MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1386-2-ND 86R1491
Product Name Oscillators Osc, 20Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA000149BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Programmable Timers and Oscillators - CY2X013LXI062T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers