ECS-2033 is a subminiature surface mount oscillator designed for high-density applications, operating at a supply voltage of 3.3V. It features a frequency range from 0.750 MHz to 75.000 MHz and offers various stability options, including ±100 ppm, ±50 ppm, and ±25 ppm. The device operates within a temperature range of -10°C to +70°C, with an extended option available from -40°C to +85°C. The oscillator has a low current consumption, with typical values ranging from 13 mA at 24 MHz to 24 mA at higher frequencies. It is RoHS compliant and features a compact footprint of 2.5 mm x 2.0 mm. The output symmetry is specified at 40/60% for standard configurations, and it supports tri-state control for flexible integration into circuits. The ECS-2033 is suitable for applications requiring reliable timing solutions in compact designs.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-2033 |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 0.7500 to 75 MHz |