TXC Corporation Oscillators 7C-16.000MBA-T

Description
16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1385-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1385-2-ND
Oscillators 887-1385-2-ND
16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 16Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 86R1488 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 16Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
86R1488
Oscillator, 16Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 86R1488
OSCILLATOR, 16MHZ, 5 X 3.2MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes

OSCILLATOR, 16MHZ, 5 X 3.2MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 16Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 86R1489 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 16Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
86R1489
Oscillator, 16Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 86R1489
OSCILLATOR, 16MHZ, 5 X 3.2MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes

OSCILLATOR, 16MHZ, 5 X 3.2MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1385-2-ND 86R1488
Product Name Oscillators Oscillator, 16Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF23FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Surface Mount Oscillators - ECOC-2522-16.384-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers