ECS Inc. International Surface Mount Oscillators ECOC-2522-16.384-3GS

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface-mount CMOS SC-cut OCXO in a 25.4 × 22.0 × 12.2 mm package, designed for cellular, radar, test & measurement, and IoT applications. It operates from 2.000 to 100.000 MHz at 3.3 V or 5.0 V, with frequency stability from ±5.0 ppb (0 to +50°C) to ±30.0 ppb (-40 to +75°C). Power consumption is 3.6 W at startup and 1.4 W in steady state. CMOS output delivers 15 pF load, 5 ns rise/fall time, and 45/55% duty cycle. Phase noise is -90 dBc/Hz at 1 Hz and -150 dBc/Hz from 10 kHz upward. Aging is ±1.0 ppb/day after 30 days and ±500 ppb over 10 years. It includes a voltage control range of ±0.7 ppm with 10 kΩ input impedance. RoHS compliant, MSL 1, gold finish. Storage temperature is -40 to +100°C.

Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface-mount CMOS SC-cut OCXO in a 25.4 × 22.0 × 12.2 mm package, designed for cellular, radar, test & measurement, and IoT applications. It operates from 2.000 to 100.000 MHz at 3.3 V or 5.0 V, with frequency stability from ±5.0 ppb (0 to +50°C) to ±30.0 ppb (-40 to +75°C). Power consumption is 3.6 W at startup and 1.4 W in steady state. CMOS output delivers 15 pF load, 5 ns rise/fall time, and 45/55% duty cycle. Phase noise is -90 dBc/Hz at 1 Hz and -150 dBc/Hz from 10 kHz upward. Aging is ±1.0 ppb/day after 30 days and ±500 ppb over 10 years. It includes a voltage control range of ±0.7 ppm with 10 kΩ input impedance. RoHS compliant, MSL 1, gold finish. Storage temperature is -40 to +100°C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECOC-2522-16.384-3GS - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECOC-2522-16.384-3GS
Surface Mount Oscillators ECOC-2522-16.384-3GS
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECOC-2522-16.384-3GS-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz OCXO Sine Wave Oscillator 3.3V 6-SMD, No Lead, 5 Leads

16.384MHz OCXO Sine Wave Oscillator 3.3V 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECOC-2522-16.384-3GS ECOC-2522-16.384-3GS-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type OCXO OCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead, 5 Leads
Features / Standards RoHS Lead-Free
Frequency 16.38 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-38.880-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-1633-060-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-38.400-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers