TXC Corporation Oscillator, 14.31818Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 7C-14.31818MBC-T

Description
OSCILLATOR, 14.31818MHZ, 5 X 3.2MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 14.31818MHZ, 5 X 3.2MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 14.31818Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 29X6473 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 14.31818Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
29X6473
Oscillator, 14.31818Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 29X6473
OSCILLATOR, 14.31818MHZ, 5 X 3.2MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 14.31818MHZ, 5 X 3.2MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Cmos, 14.31818Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0454 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 14.31818Mhz, 3.3V, Smd; Frequency Nom Txc
54W0454
Oscillator, Cmos, 14.31818Mhz, 3.3V, Smd; Frequency Nom Txc 54W0454
OSCILLATOR, CMOS, 14.31818MHZ, 3.3V, SMD; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, CMOS, 14.31818MHZ, 3.3V, SMD; Frequency Nom:14.31818MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:7C Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29X6473
Product Name Oscillator, 14.31818Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 14.32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CM/NOPB - 019402-LM556CM/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Oscillators - 2195-201845-MCSO1HV-C50MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - 863-510ABA200M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers