TXC Corporation Crystals 7B-18.432MEEQ-T

Description
18.432MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
18.432MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1301-2-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

18.432MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Quartz Crystal, 18.432 Mhz, 10 Pf, Smd; Frequency Nom Txc - 86R1453 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 18.432 Mhz, 10 Pf, Smd; Frequency Nom Txc
86R1453
Quartz Crystal, 18.432 Mhz, 10 Pf, Smd; Frequency Nom Txc 86R1453
QUARTZ CRYSTAL, 18.432 MHz, 10 pF, SMD; Frequency Nom:18.432MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

QUARTZ CRYSTAL, 18.432 MHz, 10 pF, SMD; Frequency Nom:18.432MHz; Crystal Case:5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7B Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site
CRYSTAL 18.4320MHZ 10PF SMD

CRYSTAL 18.4320MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1301-2-ND 86R1453 7B-18.432MEEQ-T
Product Name Crystals Quartz Crystal, 18.432 Mhz, 10 Pf, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-AEL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 6 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details