Aker Technology USA Corporation 4 Pin Crystal C3E C3E-13.560-12-1010-X-R

Description
Crystal, 3.20mm x2.50mm,13.56MHz,12p F,-40-85C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,13.56MHz,12p F,-40-85C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Crystal unit, 3.2 mm × 2.5 mm surface mount with 4 pads, operating at 13.56 MHz in fundamental mode with 12 pF load capacitance, frequency tolerance of ±10 ppm and stability of ±10 ppm over the temperature range of -40 to +85°C, with a maximum drive level of 100 µW, aging of ±3 ppm/year, and seam-sealed ceramic-metal package. Insulation resistance is 500 MΩ at 100 Vdc, and it is RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

Crystal unit, 3.2 mm × 2.5 mm surface mount with 4 pads, operating at 13.56 MHz in fundamental mode with 12 pF load capacitance, frequency tolerance of ±10 ppm and stability of ±10 ppm over the temperature range of -40 to +85°C, with a maximum drive level of 100 µW, aging of ±3 ppm/year, and seam-sealed ceramic-metal package. Insulation resistance is 500 MΩ at 100 Vdc, and it is RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-13.560-12-1010-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-13.560-12-1010-X-R
4 Pin Crystal C3E C3E-13.560-12-1010-X-R
Crystal, 3.20mm x2.50mm,13.56MHz,12p F,-40-85C

Crystal, 3.20mm x2.50mm,13.56MHz,12pF,-40-85C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-13.560-12-1010-X-R
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719252 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-8-3030-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
4 Pin Crystal C3E - C3E-16.000-12-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
4 Pin Crystal C3E - C3E-28.224-18-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 28.22 MHz
Load Capacitance 18 pF
View Details