TURCK Inc. Photoelectric S1613089

Description
(BI 2-Q5.5-AP6X-0.4M-RS 4T)RECTANGULAR SENSORS. FREE 2 YEAR RADWELL WARRANTY
Description
(BI 2-Q5.5-AP6X-0.4M-RS 4T)RECTANGULAR SENSORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 4282362 - Radwell International
Willingboro, NJ, United States
Photoelectric
4282362
Photoelectric 4282362
(BI 2-Q5.5-AP6X-0.4M-RS 4T)RECTANGULAR SENSORS. FREE 2 YEAR RADWELL WARRANTY

(BI 2-Q5.5-AP6X-0.4M-RS 4T)RECTANGULAR SENSORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4282362
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3295KLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
View Details
Proximity sensor - SIEN-M18NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers