TURCK Inc. Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck RSM-57-TR2

Description
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:RSM Series; Sensor Connector Size:7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP68; Connector Coding:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:RSM Series; Sensor Connector Size:7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP68; Connector Coding:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck - 45M6815 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck
45M6815
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck 45M6815
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:RSM Series; Sensor Connector Size:7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP68; Connector Coding:- RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:RSM Series; Sensor Connector Size:7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP68; Connector Coding:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6815
Product Name Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details