The 7921C1 is a 2.4mm female to 2.4mm male in-series coaxial adapter designed for DC to 50 GHz operation, with a maximum VSWR of 1.08 up to 26.5 GHz, 1.12 from 26.5 to 40 GHz, and 1.15 from 40 to 50 GHz. It has a length of 0.750 inches (1.905 cm) and a square-flanged body for stability and ease of use. The adapter is phase matched, suitable for precision VNA measurements and as a test port saver. It complies with IEEE standard 287 for instrument grade GPC2.4 connectors.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 7921C1 |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug; Female / Jack |