TURCK Inc. QD Cable/Cord Set RKC 8T-5-RSC 8T

Description
U0932-32, CORDSET, DOUBLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STRAIGHT MALE CONNECTOR, MEDIUM PLUG BODY, NICKEL PLATED BRASS COUPLING, 8 WIRE, T BARB FITTING, 5 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Description
U0932-32, CORDSET, DOUBLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STRAIGHT MALE CONNECTOR, MEDIUM PLUG BODY, NICKEL PLATED BRASS COUPLING, 8 WIRE, T BARB FITTING, 5 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 3566127 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3566127
QD Cable/Cord Set 3566127
U0932-32, CORDSET, DOUBLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STRAIGHT MALE CONNECTOR, MEDIUM PLUG BODY, NICKEL PLATED BRASS COUPLING, 8 WIRE, T BARB FITTING, 5 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U0932-32, CORDSET, DOUBLE ENDED, M12 EUROFAST, STRAIGHT FEMALE CONNECTOR, STRAIGHT MALE CONNECTOR, MEDIUM PLUG BODY, NICKEL PLATED BRASS COUPLING, 8 WIRE, T BARB FITTING, 5 METER LENGTH, NO LEDS, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CORDSET,STRAIGHT, FEMALE 8,24 AWG - 70034359 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORDSET,STRAIGHT, FEMALE 8,24 AWG
70034359
CORDSET,STRAIGHT, FEMALE 8,24 AWG 70034359
CORDSET,STRAIGHT, FEMALE 8,24 AWG

CORDSET,STRAIGHT, FEMALE 8,24 AWG

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 3566127 70034359
Product Name QD Cable/Cord Set CORDSET,STRAIGHT, FEMALE 8,24 AWG
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details