Novotechnik U.S., Inc. Linear Open Systems PTN Series

Description
Open systems provide a cost-optimized solution for engineers seeking to integrate a resistive element into their designs.
Request a Quote
Description
Open systems provide a cost-optimized solution for engineers seeking to integrate a resistive element into their designs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTN series consists of translational resistance elements designed for installation in compact, closed applications where space constraints prevent the use of traditional position transducers. Constructed with a glass fiber reinforced epoxy resin carrier and a conductive plastic resistance element, each unit features a precious metal multi-finger wiper and lead wires for soldering. Available in seven standard lengths from 45 mm to 273 mm total length, with mechanical travel ranging from 34.5 mm to 262.5 mm, the elements offer outstanding linearity and a service life of up to 50 million movements depending on application. They are suitable for mounting by bonding or clamping and are intended for use in actuators, measuring and control systems, and medical devices. The direction of output characteristic is defined relative to the electrical connections.

Datasheet Summary
Powered by GS/AI

The PTN series consists of translational resistance elements designed for installation in compact, closed applications where space constraints prevent the use of traditional position transducers. Constructed with a glass fiber reinforced epoxy resin carrier and a conductive plastic resistance element, each unit features a precious metal multi-finger wiper and lead wires for soldering. Available in seven standard lengths from 45 mm to 273 mm total length, with mechanical travel ranging from 34.5 mm to 262.5 mm, the elements offer outstanding linearity and a service life of up to 50 million movements depending on application. They are suitable for mounting by bonding or clamping and are intended for use in actuators, measuring and control systems, and medical devices. The direction of output characteristic is defined relative to the electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Linear Open Systems - PTN Series - Novotechnik U.S., Inc.
Southborough, MA, United States
Linear Open Systems
PTN Series
Linear Open Systems PTN Series
Open systems provide a cost-optimized solution for engineers seeking to integrate a resistive element into their designs.

Open systems provide a cost-optimized solution for engineers seeking to integrate a resistive element into their designs.

Supplier's Site Datasheet

Technical Specifications

  Novotechnik U.S., Inc.
Product Category Linear Position Sensors
Product Number PTN Series
Product Name Linear Open Systems
Sensor Technology Linear Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Linear Open Systems - PTP Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details
Linear Side Actuated - TP1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 177 inch (50 to 4500 mm)
Output Voltage; Current
View Details
Linear Rod Type - TE1 Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage; Current
View Details
Linear Rod Series with Return Spring - FTI Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 inch (10 mm)
Output Current
View Details