TURCK Inc. Inductive Sensor NI3.5-Q5.5-RN6X

Description
(4613602), INDUCTIVE SENSOR, RECTANGULAR SENSORS, 10-30 VDC, 3 WIRE, PLASTIC, NPN. FREE 2 YEAR RADWELL WARRANTY
Description
(4613602), INDUCTIVE SENSOR, RECTANGULAR SENSORS, 10-30 VDC, 3 WIRE, PLASTIC, NPN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 1101903 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
1101903
Inductive Sensor 1101903
(4613602), INDUCTIVE SENSOR, RECTANGULAR SENSORS, 10-30 VDC, 3 WIRE, PLASTIC, NPN. FREE 2 YEAR RADWELL WARRANTY

(4613602), INDUCTIVE SENSOR, RECTANGULAR SENSORS, 10-30 VDC, 3 WIRE, PLASTIC, NPN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 1101903
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Linear Rod Series with Return Spring - TR/TRS Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Output Voltage
View Details