TURCK Inc. Inductive Sensor NI25U-CP40-AP6X2-H1141

Description
(1623880), SENSOR, NONEMBEDDABLE, INDUCTIVE, 25MM RANGE, UPROX, COMBIPROX, 40MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 2 LEDS, 4-PIN M12 EUROFAST MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
(1623880), SENSOR, NONEMBEDDABLE, INDUCTIVE, 25MM RANGE, UPROX, COMBIPROX, 40MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 2 LEDS, 4-PIN M12 EUROFAST MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 3519848 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
3519848
Inductive Sensor 3519848
(1623880), SENSOR, NONEMBEDDABLE, INDUCTIVE, 25MM RANGE, UPROX, COMBIPROX, 40MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 2 LEDS, 4-PIN M12 EUROFAST MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

(1623880), SENSOR, NONEMBEDDABLE, INDUCTIVE, 25MM RANGE, UPROX, COMBIPROX, 40MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 2 LEDS, 4-PIN M12 EUROFAST MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3519848
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Angle, Linear Position Measuring - 02160023-000-ND - DigiKey
Specs
Operating Temperature -0.4000 to 131 F (-18 to 55 C)
View Details
3 suppliers
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Rod Series with Return Spring - KL Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 1.97 inch (10 to 50 mm)
Output Voltage
View Details