TURCK Inc. Inductive Sensor NI15-G30-AN6X

Description
(4647700), SENSOR, NONEMBEDDABLE, INDUCTIVE, 15MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(4647700), SENSOR, NONEMBEDDABLE, INDUCTIVE, 15MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 2675357 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
2675357
Inductive Sensor 2675357
(4647700), SENSOR, NONEMBEDDABLE, INDUCTIVE, 15MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(4647700), SENSOR, NONEMBEDDABLE, INDUCTIVE, 15MM RANGE, FULL THREAD, 30MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Sensor -  - Radwell International
Willingboro, NJ, United States
Inductive Sensor
Inductive Sensor
TURCK Sensors & Switches NI15-G30-AN6X

TURCK Sensors & Switches NI15-G30-AN6X

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 2675357
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-A19300LUBATN-FWPE-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details