TURCK Inc. Sensor; Inductive Sensing Mode; M 12 x 1; Normally Open 2 Wire AC/DC; 60 Hz NI 8-G12-ADZ32X

Description
Features: Choice of Barrel with Potted-In or 1⁄2-20 (microfast) Quick-Disconnect Short-Circuit and Overload Protected LEDs Indicate: Output Energized, Short-Circuit and Power-ON (For M12 Only Output Energized) Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 6.0 VDC at Full Rated Current Max. Leakage Current: 1.7 mA
Description
Features: Choice of Barrel with Potted-In or 1⁄2-20 (microfast) Quick-Disconnect Short-Circuit and Overload Protected LEDs Indicate: Output Energized, Short-Circuit and Power-ON (For M12 Only Output Energized) Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 6.0 VDC at Full Rated Current Max. Leakage Current: 1.7 mA

Suppliers

Company
Product
Description
Supplier Links
Sensor; Inductive Sensing Mode; M 12 x 1; Normally Open 2 Wire AC/DC; 60 Hz - 70035852 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Inductive Sensing Mode; M 12 x 1; Normally Open 2 Wire AC/DC; 60 Hz
70035852
Sensor; Inductive Sensing Mode; M 12 x 1; Normally Open 2 Wire AC/DC; 60 Hz 70035852
Features: Choice of Barrel with Potted-In or 1⁄2-20 (microfast) Quick-Disconnect Short-Circuit and Overload Protected LEDs Indicate: Output Energized, Short-Circuit and Power-ON (For M12 Only Output Energized) Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 6.0 VDC at Full Rated Current Max. Leakage Current: 1.7 mA

Features:

  • Choice of Barrel with Potted-In or 1⁄2-20 (microfast) Quick-Disconnect
  • Short-Circuit and Overload Protected
  • LEDs Indicate: Output Energized, Short-Circuit and Power-ON (For M12 Only Output Energized)
  • Normally Open Output Specifications:
  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Operating Temperature: –13°F to +158°F
  • Voltage Drop: 6.0 VDC at Full Rated Current
  • Max. Leakage Current: 1.7 mA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70035852
Product Name Sensor; Inductive Sensing Mode; M 12 x 1; Normally Open 2 Wire AC/DC; 60 Hz
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1810-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3911 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details