TURCK Inc. Off-Delay Time Cube, 0.2S-30Min, 150V; Product Range Turck CT 2-A30/M

Description
OFF-DELAY TIME CUBE, 0.2S-30MIN, 150V; Product Range:CT 2A Series; Timer Functions:Off-Delay; No. of Timing Ranges:30Ranges; Time Min:0.2s; Time Max:30min; Timer Output:-; Supply Voltage Max:150V; Current Rating Nom:- RoHS Compliant: Yes
Description
OFF-DELAY TIME CUBE, 0.2S-30MIN, 150V; Product Range:CT 2A Series; Timer Functions:Off-Delay; No. of Timing Ranges:30Ranges; Time Min:0.2s; Time Max:30min; Timer Output:-; Supply Voltage Max:150V; Current Rating Nom:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Off-Delay Time Cube, 0.2S-30Min, 150V; Product Range Turck - 36R7484 - Newark, An Avnet Company
Chicago, IL, United States
Off-Delay Time Cube, 0.2S-30Min, 150V; Product Range Turck
36R7484
Off-Delay Time Cube, 0.2S-30Min, 150V; Product Range Turck 36R7484
OFF-DELAY TIME CUBE, 0.2S-30MIN, 150V; Product Range:CT 2A Series; Timer Functions:Off-Delay; No. of Timing Ranges:30Ranges; Time Min:0.2s; Time Max:30min; Timer Output:-; Supply Voltage Max:150V; Current Rating Nom:- RoHS Compliant: Yes

OFF-DELAY TIME CUBE, 0.2S-30MIN, 150V; Product Range:CT 2A Series; Timer Functions:Off-Delay; No. of Timing Ranges:30Ranges; Time Min:0.2s; Time Max:30min; Timer Output:-; Supply Voltage Max:150V; Current Rating Nom:- RoHS Compliant: Yes

Supplier's Site
Timer/Counter - 583116 - Radwell International
Willingboro, NJ, United States
Timer/Counter
583116
Timer/Counter 583116
(C2005), TIME CUBE, CT 2, ELECTRONIC TIMER, OFF DELAY, 90-150 V AC/DC, 8-PIN, COMAT RELECO. FREE 2 YEAR RADWELL WARRANTY

(C2005), TIME CUBE, CT 2, ELECTRONIC TIMER, OFF DELAY, 90-150 V AC/DC, 8-PIN, COMAT RELECO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Timers Electromechanical Timers
Product Number 36R7484 583116
Product Name Off-Delay Time Cube, 0.2S-30Min, 150V; Product Range Turck Timer/Counter
Instrument Type Timer Timer
Technology Electronic Electromechanical
Functions Delay Off Timer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 3868483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9854 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details