TURCK Inc. Power Relay, Dpdt, 10A, 24Vdc, Socket; Contact Configuration Turck C7-A20FX/024VDC

Description
POWER RELAY, DPDT, 10A, 24VDC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C7-A20 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPDT, 10A, 24VDC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C7-A20 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 10A, 24Vdc, Socket; Contact Configuration Turck - 36R8008 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 10A, 24Vdc, Socket; Contact Configuration Turck
36R8008
Power Relay, Dpdt, 10A, 24Vdc, Socket; Contact Configuration Turck 36R8008
POWER RELAY, DPDT, 10A, 24VDC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C7-A20 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, DPDT, 10A, 24VDC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C7-A20 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 36R8008
Product Name Power Relay, Dpdt, 10A, 24Vdc, Socket; Contact Configuration Turck
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - Z5212-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 13M4495 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 110 volts
View Details