TURCK Inc. Power Relay, Spdt, 10A, 24V, Socket; Contact Configuration Turck C10-A10BX/024UC

Description
POWER RELAY, SPDT, 10A, 24V, SOCKET; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:AC / DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 10A, 24V, SOCKET; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:AC / DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 10A, 24V, Socket; Contact Configuration Turck - 38X5748 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 10A, 24V, Socket; Contact Configuration Turck
38X5748
Power Relay, Spdt, 10A, 24V, Socket; Contact Configuration Turck 38X5748
POWER RELAY, SPDT, 10A, 24V, SOCKET; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:AC / DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, SPDT, 10A, 24V, SOCKET; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:AC / DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 38X5748
Product Name Power Relay, Spdt, 10A, 24V, Socket; Contact Configuration Turck
Features Latching
Poles Single Pole (SP)
Throw Double Throw
AC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2254649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
AC Coil Voltage 12 volts
View Details
Power Relay, Dpdt, 24Vdc, 10A, Tht; Contact Configuration Finder - 01AH2322 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details