Aratas America LLC G2RG-X PCB Power Relay G2RG-2A-X

Description
Power Relay with 500 VDC 10 A Switching Capacity (2-pole series wiring with 3.0 mm contact gap) Achieves 500 VDC 10 A switching capacity used with 2-pole series wiring 3.0 mm contact gap (2-pole series wiring) Offers high insulation with insulation distance above 8 mm and impulse withstand voltage of 10 kV between coil and contacts. UL and TÜV certified
Request a Quote Datasheet
Description
Power Relay with 500 VDC 10 A Switching Capacity (2-pole series wiring with 3.0 mm contact gap) Achieves 500 VDC 10 A switching capacity used with 2-pole series wiring 3.0 mm contact gap (2-pole series wiring) Offers high insulation with insulation distance above 8 mm and impulse withstand voltage of 10 kV between coil and contacts. UL and TÜV certified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G2RG-X PCB Power Relay - G2RG-2A-X - Aratas America LLC
Hoffman Estates, IL, United States
G2RG-X PCB Power Relay
G2RG-2A-X
G2RG-X PCB Power Relay G2RG-2A-X
Power Relay with 500 VDC 10 A Switching Capacity (2-pole series wiring with 3.0 mm contact gap) Achieves 500 VDC 10 A switching capacity used with 2-pole series wiring 3.0 mm contact gap (2-pole series wiring) Offers high insulation with insulation distance above 8 mm and impulse withstand voltage of 10 kV between coil and contacts. UL and TÜV certified

Power Relay with 500 VDC 10 A
Switching Capacity (2-pole series
wiring with 3.0 mm contact gap)

  • Achieves 500 VDC 10 A switching capacity used with 2-pole series wiring
  • 3.0 mm contact gap (2-pole series wiring)
  • Offers high insulation with insulation distance above 8 mm and impulse withstand voltage of 10 kV between coil and contacts.
  • UL and TÜV certified
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category High Voltage Relays
Product Number G2RG-2A-X
Product Name G2RG-X PCB Power Relay
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 39-G2RG-2A-XDC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
2 suppliers
Relay, Dpst-No, 250Vac, 24Vdc, 15A; Contact Configuration Omron Electronic Components - 67K9349 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Single Throw
View Details
3 suppliers
Power Relays, Over 2 Amps - Z952-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
4 suppliers
Relays - Power Relays, Over 2 Amps - 1032231-G5LA-1A4 DC12 - Win Source Electronics
Specs
Resistance 400 ohms
Mounting PCBoard; Through Hole
View Details
3 suppliers