TURCK Inc. Inductive Sensor BI5U-EM18F-AP6X-H1141

Description
DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 18MM SIZE, STAINLESS STEEL FACE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 18MM SIZE, STAINLESS STEEL FACE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 8956953 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
8956953
Inductive Sensor 8956953
DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 18MM SIZE, STAINLESS STEEL FACE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, UPROX, STAINLESS STEEL, PARTIAL THREAD, 18MM SIZE, STAINLESS STEEL FACE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 8956953
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
 - ACS70310LKTATN-001B5-C - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details