TURCK Inc. Inductive Sensor BI5-M18T-RZ3X

Description
(4312200), SENSOR, EMBEDDABLE, 5MM RANGE, PARTIAL THREADING, 18MM SIZE, PTFE COATED, NORMALLY CLOSED, 2-WIRE, 20-250 VAC/10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(4312200), SENSOR, EMBEDDABLE, 5MM RANGE, PARTIAL THREADING, 18MM SIZE, PTFE COATED, NORMALLY CLOSED, 2-WIRE, 20-250 VAC/10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 32803862 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
32803862
Inductive Sensor 32803862
(4312200), SENSOR, EMBEDDABLE, 5MM RANGE, PARTIAL THREADING, 18MM SIZE, PTFE COATED, NORMALLY CLOSED, 2-WIRE, 20-250 VAC/10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(4312200), SENSOR, EMBEDDABLE, 5MM RANGE, PARTIAL THREADING, 18MM SIZE, PTFE COATED, NORMALLY CLOSED, 2-WIRE, 20-250 VAC/10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 32803862
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
LVDT Sensors - 02560967-005 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Rod Series with Return Spring - TE1 Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 3.94 inch (25 to 100 mm)
Output Voltage; Current
View Details