TURCK Inc. Inductive Sensor BI5-M18-AZ3X

Description
(43104), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, PARTIAL THREADING, 18MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC/10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
(43104), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, PARTIAL THREADING, 18MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC/10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 36950685 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
36950685
Inductive Sensor 36950685
(43104), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, PARTIAL THREADING, 18MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC/10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

(43104), SENSOR, EMBEDDABLE, INDUCTIVE, 5MM RANGE, PARTIAL THREADING, 18MM SIZE, NORMALLY OPEN, 2-WIRE, 20-250 VAC/10-300 VDC, 1 LED, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 36950685
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A1333LLPTR-DD-TDKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details