TURCK Inc. Proximity Switch BI40-CP80-VN4X2

Description
PROXIMITY SENSOR, 50 MM SENSING, RECTANGULAR 80MM X 80MM, NO / NC, NPN, NON FLUSH. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 50 MM SENSING, RECTANGULAR 80MM X 80MM, NO / NC, NPN, NON FLUSH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 3507063 - Radwell International
Willingboro, NJ, United States
Proximity Switch
3507063
Proximity Switch 3507063
PROXIMITY SENSOR, 50 MM SENSING, RECTANGULAR 80MM X 80MM, NO / NC, NPN, NON FLUSH. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 50 MM SENSING, RECTANGULAR 80MM X 80MM, NO / NC, NPN, NON FLUSH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3507063
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A3211EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
View Details
Proximity sensor - SIEN-M8NB-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers